RECOM Power, Inc. DC DC Converters RD-0515D

Description
Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1138-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1138-ND
DC DC Converters 945-1138-ND
Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RD-0515D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RD-0515D
Power Supplies - Board Mount - DC DC Converters RD-0515D
DC DC CONVERTER +/-15V 2W

DC DC CONVERTER +/-15V 2W

Supplier's Site
Dc/dc Converter, 2W, +/-15V, 0.066A, Sip; Power Supply Approvals Recom Power - 63X0030 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 2W, +/-15V, 0.066A, Sip; Power Supply Approvals Recom Power
63X0030
Dc/dc Converter, 2W, +/-15V, 0.066A, Sip; Power Supply Approvals Recom Power 63X0030
DC/DC CONVERTER, 2W, +/-15V, 0.066A, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC/DC CONVERTER, 2W, +/-15V, 0.066A, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1138-ND RD-0515D 63X0030
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 2W, +/-15V, 0.066A, Sip; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0660 amps 0.0660 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 Terminal Block 2 Pin - 96PSA-A65W19P2-1 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Current 1.5 amps
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details