XP Power RDC40 Series DC-DC Converter RDC40110S3V3

Description
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty
Request a Quote Datasheet
Description
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RDC40 Series DC-DC Converter - RDC40110S3V3 - XP Power
Sunnyvale, CA, USA
RDC40 Series DC-DC Converter
RDC40110S3V3
RDC40 Series DC-DC Converter RDC40110S3V3
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty

• 20 Watts
• 72 & 110 VDC Input for Railway Applications
• Single and Dual Outputs
• 1500 VAC Basic Isolation
• High Power Density
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2666-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2666-5-ND
DC DC Converters 1470-2666-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 10A 55V - 176V Input

Isolated Module DC DC Converter 1 Output 3.3V 10A 55V - 176V Input

Buy Now Datasheet
Dc/dc Converter, 40W, 3.3V, 10A; Power Supply Approvals Xp Power - 47X2712 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 40W, 3.3V, 10A; Power Supply Approvals Xp Power
47X2712
Dc/dc Converter, 40W, 3.3V, 10A; Power Supply Approvals Xp Power 47X2712
DC/DC CONVERTER, 40W, 3.3V, 10A; Power Supply Approvals:Railway; Input Ratio:3:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Width:40.6mmRoHS Compliant: Yes

DC/DC CONVERTER, 40W, 3.3V, 10A; Power Supply Approvals:Railway; Input Ratio:3:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Width:40.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RDC40110S3V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RDC40110S3V3
Power Supplies - Board Mount - DC DC Converters RDC40110S3V3
DC DC CONVERTER 3.3V 40W

DC DC CONVERTER 3.3V 40W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number RDC40110S3V3 1470-2666-5-ND 47X2712 RDC40110S3V3
Product Name RDC40 Series DC-DC Converter DC DC Converters Dc/dc Converter, 40W, 3.3V, 10A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Applications Railway ITE (Commercial), Railway
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
DC Output Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR20-50B2 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-1400-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers