XP Power RDC30 Series DC/DC Converter RDC30110T0312

Description
RDC30 Series DC/DC Converter 30 Watts 70 & 110 VDC Input for Railway Applications Single, Dual and Triple Outputs 1500 VAC Basic Isolation High Power Density High Efficiency - Up to 91% Remote On/Off 3 Year Warranty
Request a Quote Datasheet
Description
RDC30 Series DC/DC Converter 30 Watts 70 & 110 VDC Input for Railway Applications Single, Dual and Triple Outputs 1500 VAC Basic Isolation High Power Density High Efficiency - Up to 91% Remote On/Off 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RDC30 Series DC/DC Converter - RDC30110T0312 - XP Power
Sunnyvale, CA, USA
RDC30 Series DC/DC Converter
RDC30110T0312
RDC30 Series DC/DC Converter RDC30110T0312
RDC30 Series DC/DC Converter 30 Watts 70 & 110 VDC Input for Railway Applications Single, Dual and Triple Outputs 1500 VAC Basic Isolation High Power Density High Efficiency - Up to 91% Remote On/Off 3 Year Warranty

RDC30 Series DC/DC Converter

30 Watts

  • 70 & 110 VDC Input for Railway Applications
  • Single, Dual and Triple Outputs
  • 1500 VAC Basic Isolation
  • High Power Density
  • High Efficiency - Up to 91%
  • Remote On/Off
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-2200-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2200-5-ND
DC DC Converters 1470-2200-5-ND
Isolated Module DC DC Converter 3 Output 3.3V 12V -12V 5A, 420mA, 420mA 55V - 176V Input

Isolated Module DC DC Converter 3 Output 3.3V 12V -12V 5A, 420mA, 420mA 55V - 176V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 3O/p, 5A/0.42A, 30W; Power Supply Approvals Xp Power - 29X2268 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 3O/p, 5A/0.42A, 30W; Power Supply Approvals Xp Power
29X2268
Dc-Dc Converter, Iso Pol, 3O/p, 5A/0.42A, 30W; Power Supply Approvals Xp Power 29X2268
DC-DC CONVERTER, ISO POL, 3O/P, 5A/0.42A, 30W; Power Supply Approvals:Railway; Input Ratio:3:1; Output Power Max:30W; No. of Outputs:3 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:5A; Output Regulation:Regulated RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 3O/P, 5A/0.42A, 30W; Power Supply Approvals:Railway; Input Ratio:3:1; Output Power Max:30W; No. of Outputs:3 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:5A; Output Regulation:Regulated RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RDC30110T0312 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RDC30110T0312
Power Supplies - Board Mount - DC DC Converters RDC30110T0312
DC DC CONVERTER 3.3V +/-12V 30W

DC DC CONVERTER 3.3V +/-12V 30W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number RDC30110T0312 1470-2200-5-ND 29X2268 RDC30110T0312
Product Name RDC30 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 3O/p, 5A/0.42A, 30W; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Applications Instrumentation, Railway Railway
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
DC Output Voltage -12.0 to 12.0 volts 3.3 volts
DC Output Current 5 amps 0.4200 to 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
300W, IP66-Rated, Rugged Industrial Quality, DC-DC Converter - BAP 65-D3 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details