XP Power RDC20 Series DC-DC Converter RDC2072S12

Description
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty
Request a Quote Datasheet
Description
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RDC20 Series DC-DC Converter - RDC2072S12 - XP Power
Sunnyvale, CA, USA
RDC20 Series DC-DC Converter
RDC2072S12
RDC20 Series DC-DC Converter RDC2072S12
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty

• 20 Watts
• 72 & 110 VDC Input for Railway Applications
• Single and Dual Outputs
• 1500 VAC Basic Isolation
• High Power Density
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2570-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2570-5-ND
DC DC Converters 1470-2570-5-ND
Isolated Module DC DC Converter 1 Output 12V 1.65A 36V - 140V Input

Isolated Module DC DC Converter 1 Output 12V 1.65A 36V - 140V Input

Buy Now Datasheet
Dc/dc Converter, 20W, 12V, 1.65A; Power Supply Approvals Xp Power - 47X2704 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 20W, 12V, 1.65A; Power Supply Approvals Xp Power
47X2704
Dc/dc Converter, 20W, 12V, 1.65A; Power Supply Approvals Xp Power 47X2704
DC/DC CONVERTER, 20W, 12V, 1.65A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.65A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC/DC CONVERTER, 20W, 12V, 1.65A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.65A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RDC2072S12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RDC2072S12
Power Supplies - Board Mount - DC DC Converters RDC2072S12
DC DC CONVERTER 12V 20W

DC DC CONVERTER 12V 20W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number RDC2072S12 1470-2570-5-ND 47X2704 RDC2072S12
Product Name RDC20 Series DC-DC Converter DC DC Converters Dc/dc Converter, 20W, 12V, 1.65A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Applications Railway Railway
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Voltage 12.0 volts 12.0 volts
DC Output Current 0.3180 amps 1.65 amps 1.65 amps
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 1U Programmable DC Power - ea-ps-9080-50-1u-29382 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 50 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - LS2812D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details