XP Power DC DC Converters RDD08110S12

Description
Isolated Module DC DC Converter 1 Output 12V 665mA 42V - 176V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 665mA 42V - 176V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3083-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3083-5-ND
DC DC Converters 1470-3083-5-ND
Isolated Module DC DC Converter 1 Output 12V 665mA 42V - 176V Input

Isolated Module DC DC Converter 1 Output 12V 665mA 42V - 176V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.665A; No. Of Outputs Xp Power - 98Y6351 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.665A; No. Of Outputs Xp Power
98Y6351
Dc-Dc Converter, 12V, 0.665A; No. Of Outputs Xp Power 98Y6351
DC-DC CONVERTER, 12V, 0.665A; No. of Outputs:1 Output; Output Power Max:8W; Output Voltage - Output 1:12V; Output Current - Output 1:665mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.665A; No. of Outputs:1 Output; Output Power Max:8W; Output Voltage - Output 1:12V; Output Current - Output 1:665mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RDD08110S12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RDD08110S12
Power Supplies - Board Mount - DC DC Converters RDD08110S12
DC DC CONVERTER 12V 8W

DC DC CONVERTER 12V 8W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3083-5-ND 98Y6351 RDD08110S12
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.665A; No. Of Outputs Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.6650 amps 0.6650 amps
DC Input Voltage 42.0 to 176.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Power Supply - 4876843 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details