XP Power DC DC Converters RCQ5072S24

Description
Isolated Module DC DC Converter 1 Output 24V 2.08A 43V - 101V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 2.08A 43V - 101V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3384-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3384-ND
DC DC Converters 1470-3384-ND
Isolated Module DC DC Converter 1 Output 24V 2.08A 43V - 101V Input

Isolated Module DC DC Converter 1 Output 24V 2.08A 43V - 101V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 24V, 2.08A; Power Supply Approvals Xp Power - 78Y4529 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 24V, 2.08A; Power Supply Approvals Xp Power
78Y4529
Dc-Dc Converter, 1 O/p, 24V, 2.08A; Power Supply Approvals Xp Power 78Y4529
DC-DC CONVERTER, 1 O/P, 24V, 2.08A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:2.08A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 24V, 2.08A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:2.08A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3384-ND 78Y4529
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 24V, 2.08A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 35 C (-40 to 95 F)
DC Output Current 2.08 amps 2.08 amps
DC Input Voltage 43.0 to 101.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1970992 - RS Components, Ltd.
Specs
Type Medical Power Supply
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details