DigiKey Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 2W DC/DC-CONVERTER 'ECONOLINE' D | |
| 2W DC/DC-CONVERTER 'ECONOLINE' S | |
| DC DC CONVERTER +/-5V 2W | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 83mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 24V 83mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 606mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 606mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 21.6V - 26.4V Input |
| << Prev | Next >> |