XP Power RDC30 Series DC/DC Converter RDC3072T0312

Description
RDC30 Series DC/DC Converter 30 Watts 70 & 110 VDC Input for Railway Applications Single, Dual and Triple Outputs 1500 VAC Basic Isolation High Power Density High Efficiency - Up to 91% Remote On/Off 3 Year Warranty
Request a Quote Datasheet
Description
RDC30 Series DC/DC Converter 30 Watts 70 & 110 VDC Input for Railway Applications Single, Dual and Triple Outputs 1500 VAC Basic Isolation High Power Density High Efficiency - Up to 91% Remote On/Off 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RDC30 Series DC/DC Converter - RDC3072T0312 - XP Power
Sunnyvale, CA, USA
RDC30 Series DC/DC Converter
RDC3072T0312
RDC30 Series DC/DC Converter RDC3072T0312
RDC30 Series DC/DC Converter 30 Watts 70 & 110 VDC Input for Railway Applications Single, Dual and Triple Outputs 1500 VAC Basic Isolation High Power Density High Efficiency - Up to 91% Remote On/Off 3 Year Warranty

RDC30 Series DC/DC Converter

30 Watts

  • 70 & 110 VDC Input for Railway Applications
  • Single, Dual and Triple Outputs
  • 1500 VAC Basic Isolation
  • High Power Density
  • High Efficiency - Up to 91%
  • Remote On/Off
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-2211-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2211-5-ND
DC DC Converters 1470-2211-5-ND
Isolated Module DC DC Converter 3 Output 3.3V 12V -12V 5A, 420mA, 420mA 36V - 140V Input

Isolated Module DC DC Converter 3 Output 3.3V 12V -12V 5A, 420mA, 420mA 36V - 140V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 3O/p, 5A/0.42A, 30W; Power Supply Approvals Xp Power - 29X2279 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 3O/p, 5A/0.42A, 30W; Power Supply Approvals Xp Power
29X2279
Dc-Dc Converter, Iso Pol, 3O/p, 5A/0.42A, 30W; Power Supply Approvals Xp Power 29X2279
DC-DC CONVERTER, ISO POL, 3O/P, 5A/0.42A, 30W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:3 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:5A; Output Regulation:Regulated RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 3O/P, 5A/0.42A, 30W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:3 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:5A; Output Regulation:Regulated RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RDC3072T0312 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RDC3072T0312
Power Supplies - Board Mount - DC DC Converters RDC3072T0312
DC DC CONVERTER 3.3V +/-12V 30W

DC DC CONVERTER 3.3V +/-12V 30W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number RDC3072T0312 1470-2211-5-ND 29X2279 RDC3072T0312
Product Name RDC30 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 3O/p, 5A/0.42A, 30W; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Applications Instrumentation, Railway Railway
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
DC Output Voltage -12.0 to 12.0 volts 3.3 volts
DC Output Current 5 amps 0.4200 to 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 2U Programmable DC Power - ea-psb-10080-60-2u-27504 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 60 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - M3GB12005S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details