XP Power DC DC Converters RCQ50110S12

Description
Isolated Module DC DC Converter 1 Output 12V 4.17A 66V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 4.17A 66V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3386-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3386-ND
DC DC Converters 1470-3386-ND
Isolated Module DC DC Converter 1 Output 12V 4.17A 66V - 160V Input

Isolated Module DC DC Converter 1 Output 12V 4.17A 66V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 12V, 4.17A; No. Of Outputs Xp Power - 05AC8647 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 12V, 4.17A; No. Of Outputs Xp Power
05AC8647
Dc-Dc Converter, 1 O/p, 12V, 4.17A; No. Of Outputs Xp Power 05AC8647
DC-DC CONVERTER, 1 O/P, 12V, 4.17A; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:12V; Output Current - Output 1:4.17A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 12V, 4.17A; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:12V; Output Current - Output 1:4.17A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 1 O/p, 12V, 4.17A; Power Supply Approvals Xp Power - 78Y4523 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 12V, 4.17A; Power Supply Approvals Xp Power
78Y4523
Dc-Dc Converter, 1 O/p, 12V, 4.17A; Power Supply Approvals Xp Power 78Y4523
DC-DC CONVERTER, 1 O/P, 12V, 4.17A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.17A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 12V, 4.17A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.17A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3386-ND 05AC8647
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 12V, 4.17A; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 35 C (-40 to 95 F)
DC Output Current 4.17 amps 4.17 amps
DC Input Voltage 66.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details