RECOM Power, Inc. DC DC Converters RB-2415D

Description
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1115-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1115-ND
DC DC Converters 945-1115-ND
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc/dc Converter, 1W, +/-15V, 0.033A, Sip; Power Supply Approvals Recom Power - 62X9834 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 1W, +/-15V, 0.033A, Sip; Power Supply Approvals Recom Power
62X9834
Dc/dc Converter, 1W, +/-15V, 0.033A, Sip; Power Supply Approvals Recom Power 62X9834
DC/DC CONVERTER, 1W, +/-15V, 0.033A, SIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC/DC CONVERTER, 1W, +/-15V, 0.033A, SIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RB-2415D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RB-2415D
Power Supplies - Board Mount - DC DC Converters RB-2415D
DC DC CONVERTER +/-15V 1W

DC DC CONVERTER +/-15V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1115-ND 62X9834 RB-2415D
Product Name DC DC Converters Dc/dc Converter, 1W, +/-15V, 0.033A, Sip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0330 amps 0.0330 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1137-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Delta Adapter AC to DC 100-240V 65W 19V C6 Terminal Block 2 Pin - 96PSA-A65W19P2-1 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Current 1.5 amps
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details