XP Power DC DC Converters RDD08110S3V3

Description
Isolated Module DC DC Converter 1 Output 3.3V 2.4A 42V - 176V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 2.4A 42V - 176V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3081-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3081-5-ND
DC DC Converters 1470-3081-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 2.4A 42V - 176V Input

Isolated Module DC DC Converter 1 Output 3.3V 2.4A 42V - 176V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RDD08110S3V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RDD08110S3V3
Power Supplies - Board Mount - DC DC Converters RDD08110S3V3
DC DC CONVERTER 3.3V 8W

DC DC CONVERTER 3.3V 8W

Supplier's Site
Dc-Dc Converter, 3.3V, 2.4A; Power Supply Approvals Xp Power - 70Y5422 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 2.4A; Power Supply Approvals Xp Power
70Y5422
Dc-Dc Converter, 3.3V, 2.4A; Power Supply Approvals Xp Power 70Y5422
DC-DC CONVERTER, 3.3V, 2.4A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.4A; Output Voltage - Output 2:-; Width:20.32mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 2.4A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.4A; Output Voltage - Output 2:-; Width:20.32mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3081-5-ND RDD08110S3V3 70Y5422
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 3.3V, 2.4A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 2.4 amps 2.4 amps
DC Input Voltage 42.0 to 176.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
Switching Power Supplies - 1227048 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details