XP Power DC DC Converters RCQ5072S05

Description
Isolated Module DC DC Converter 1 Output 5V 10A 43V - 101V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 10A 43V - 101V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3381-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3381-ND
DC DC Converters 1470-3381-ND
Isolated Module DC DC Converter 1 Output 5V 10A 43V - 101V Input

Isolated Module DC DC Converter 1 Output 5V 10A 43V - 101V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 5V, 10A; Power Supply Approvals Xp Power - 78Y4526 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 5V, 10A; Power Supply Approvals Xp Power
78Y4526
Dc-Dc Converter, 1 O/p, 5V, 10A; Power Supply Approvals Xp Power 78Y4526
DC-DC CONVERTER, 1 O/P, 5V, 10A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 5V, 10A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3381-ND 78Y4526
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 5V, 10A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 35 C (-40 to 95 F)
DC Output Current 10 amps 10 amps
DC Input Voltage 43.0 to 101.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Versapower-Xtreme - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation, Meatal Heating
AC Output Voltage 240.0 to 480.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
Power Supply - 100715447 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details