XP Power DC DC Converters RCQ50110S24

Description
Isolated Module DC DC Converter 1 Output 24V 2.08A 66V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 2.08A 66V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3388-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3388-ND
DC DC Converters 1470-3388-ND
Isolated Module DC DC Converter 1 Output 24V 2.08A 66V - 160V Input

Isolated Module DC DC Converter 1 Output 24V 2.08A 66V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 24V, 2.08A; Power Supply Approvals Xp Power - 78Y4525 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 24V, 2.08A; Power Supply Approvals Xp Power
78Y4525
Dc-Dc Converter, 1 O/p, 24V, 2.08A; Power Supply Approvals Xp Power 78Y4525
DC-DC CONVERTER, 1 O/P, 24V, 2.08A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:2.08A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 24V, 2.08A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:2.08A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 1 O/p, 24V, 2.08A; No. Of Outputs Xp Power - 05AC8649 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 24V, 2.08A; No. Of Outputs Xp Power
05AC8649
Dc-Dc Converter, 1 O/p, 24V, 2.08A; No. Of Outputs Xp Power 05AC8649
DC-DC CONVERTER, 1 O/P, 24V, 2.08A; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:24V; Output Current - Output 1:2.08A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 24V, 2.08A; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:24V; Output Current - Output 1:2.08A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3388-ND 78Y4525
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 24V, 2.08A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 35 C (-40 to 95 F)
DC Output Current 2.08 amps 2.08 amps
DC Input Voltage 66.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - 1751SL - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers