RECOM Power, Inc. DC DC Converters RB-2412S/P

Description
Isolated Module DC DC Converter 1 Output 12V 84mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 84mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1791-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1791-5-ND
DC DC Converters 945-1791-5-ND
Isolated Module DC DC Converter 1 Output 12V 84mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 12V 84mA 21.6V - 26.4V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RB-2412S/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RB-2412S/P
Power Supplies - Board Mount - DC DC Converters RB-2412S/P
DC DC CONVERTER 12V 1W

DC DC CONVERTER 12V 1W

Supplier's Site
Dc-Dc Converter, Medical, 12V, 0.084A; Output Power Max Recom Power - 62X9833 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.084A; Output Power Max Recom Power
62X9833
Dc-Dc Converter, Medical, 12V, 0.084A; Output Power Max Recom Power 62X9833
DC-DC CONVERTER, MEDICAL, 12V, 0.084A; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIP RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.084A; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:SIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1791-5-ND RB-2412S/P 62X9833
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 12V, 0.084A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0840 amps 0.0840 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 1U Programmable DC Power - ea-ps-9200-50-1u-29388 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 50 amps
View Details