DigiKey Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 20 30 40 50 60 70 73 74 75 76 77 78 79 80 81 82 83 84 85 90 100 110 120 130 140 150 162
Product Name Notes
1W DC/DC-CONVERTER 'ECONOLINE' S
DC DC CONVERTER +/-15V 1W
DC DC CONVERTER +/-5V 1W
DC DC CONVERTER +/-9V 1W
DC DC CONVERTER 24V 1W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 9V 1W
Isolated Module DC DC Converter 1 Output 12V 84mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 24V 42mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 24V 42mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 3V - 3.6V Input
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 12V 12V 42mA, 42mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 12V 12V 42mA, 42mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 12V 12V 42mA, 42mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 12V 12V 42mA, 42mA 3V - 3.6V Input
Isolated Module DC DC Converter 2 Output 12V 12V 42mA, 42mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 12V 12V 42mA, 42mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 3V - 3.6V Input
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 15V 15V 33mA, 33mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 15V 15V 33mA, 33mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 15V 15V 33mA, 33mA 2.97V - 3.63V Input
Isolated Module DC DC Converter 2 Output 15V 15V 33mA, 33mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 15V 15V 33mA, 33mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 2 Output 15V 15V 56mA, 56mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 3V - 3.6V Input
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 152mA, 152mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 152mA, 152mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 152mA, 152mA 3V - 3.6V Input
Isolated Module DC DC Converter 2 Output 3.3V 3.3V 150mA, 150mA 2.97V - 3.63V Input
Isolated Module DC DC Converter 2 Output 3.3V 3.3V 150mA, 150mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 3.3V 3.3V 150mA, 150mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 3.3V 3.3V 150mA, 150mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 2 Output 3.3V 3.3V 33mA, 33mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 3.3V 3.3V 33mA, 33mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 3V - 3.6V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 5V 5V 100mA, 100mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 5V 5V 100mA, 100mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 5V 5V 100mA, 100mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 5V 5V 100mA, 100mA 3V - 3.6V Input
Isolated Module DC DC Converter 2 Output 5V 5V 100mA, 100mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 5V 5V 100mA, 100mA 8.1V - 9.9V Input
Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 3V - 3.6V Input
Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 9V 9V 56mA, 56mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 9V 9V 56mA, 56mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 2 Output 9V 9V 56mA, 56mA 2.97V - 3.63V Input
Isolated Module DC DC Converter 2 Output 9V 9V 56mA, 56mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 9V 9V 56mA, 56mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 9V 9V 56mA, 56mA 8.1V - 9.9V Input

<< Prev Next >>