XP Power DC DC Converters RCQ5072S12

Description
Isolated Module DC DC Converter 1 Output 12V 4.17A 43V - 101V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 4.17A 43V - 101V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3382-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3382-ND
DC DC Converters 1470-3382-ND
Isolated Module DC DC Converter 1 Output 12V 4.17A 43V - 101V Input

Isolated Module DC DC Converter 1 Output 12V 4.17A 43V - 101V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 12V, 4.17A; Power Supply Approvals Xp Power - 78Y4527 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 12V, 4.17A; Power Supply Approvals Xp Power
78Y4527
Dc-Dc Converter, 1 O/p, 12V, 4.17A; Power Supply Approvals Xp Power 78Y4527
DC-DC CONVERTER, 1 O/P, 12V, 4.17A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.17A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 12V, 4.17A; Power Supply Approvals:Railway; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.17A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3382-ND 78Y4527
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 12V, 4.17A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 35 C (-40 to 95 F)
DC Output Current 4.17 amps 4.17 amps
DC Input Voltage 43.0 to 101.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6856-ea-pub-10750-120-4u-30000w-32075 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details