XP Power DC DC Converters RDD0824D05

Description
Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 13V - 70V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 13V - 70V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3085-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3085-5-ND
DC DC Converters 1470-3085-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 13V - 70V Input

Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 13V - 70V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 8W; Power Supply Approvals Xp Power - 70Y5423 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 8W; Power Supply Approvals Xp Power
70Y5423
Dc-Dc Converter, 2 O/p, 8W; Power Supply Approvals Xp Power 70Y5423
DC-DC CONVERTER, 2 O/P, 8W; Power Supply Approvals:Railway; Input Ratio:5:1; Output Power Max:8W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:800mA; Output Voltage - Output 2:-5V; Width:31.75mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 8W; Power Supply Approvals:Railway; Input Ratio:5:1; Output Power Max:8W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:800mA; Output Voltage - Output 2:-5V; Width:31.75mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RDD0824D05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RDD0824D05
Power Supplies - Board Mount - DC DC Converters RDD0824D05
DC DC CONVERTER +/-5V 8W

DC DC CONVERTER +/-5V 8W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3085-5-ND 70Y5423 RDD0824D05
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 8W; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.8000 amps 0.8000 amps
DC Input Voltage 13.0 to 70.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DIN Rail Power Supplies - 1755072 - RS Components, Ltd.
Specs
Technology Switching Power Supply
Form Factor DIN Rail
Regulatory Compliance RoHS Compliant
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details