XP Power DC DC Converters RDD08110D05

Description
Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 42V - 176V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 42V - 176V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3088-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3088-5-ND
DC DC Converters 1470-3088-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 42V - 176V Input

Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 42V - 176V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RDD08110D05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RDD08110D05
Power Supplies - Board Mount - DC DC Converters RDD08110D05
DC DC CONVERTER +/-5V 8W

DC DC CONVERTER +/-5V 8W

Supplier's Site
Dc-Dc Converter, 2 O/p, 8W; Power Supply Approvals Xp Power - 70Y5416 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 8W; Power Supply Approvals Xp Power
70Y5416
Dc-Dc Converter, 2 O/p, 8W; Power Supply Approvals Xp Power 70Y5416
DC-DC CONVERTER, 2 O/P, 8W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:8W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:800mA; Output Voltage - Output 2:-5V; Width:31.75mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 8W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:8W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:800mA; Output Voltage - Output 2:-5V; Width:31.75mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3088-5-ND RDD08110D05 70Y5416
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 2 O/p, 8W; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.8000 amps 0.8000 amps
DC Input Voltage 42.0 to 176.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR80-6B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-2183-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers