XP Power RDC40 Series DC-DC Converter RDC4072S3V3

Description
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty
Request a Quote Datasheet
Description
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RDC40 Series DC-DC Converter - RDC4072S3V3 - XP Power
Sunnyvale, CA, USA
RDC40 Series DC-DC Converter
RDC4072S3V3
RDC40 Series DC-DC Converter RDC4072S3V3
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty

• 20 Watts
• 72 & 110 VDC Input for Railway Applications
• Single and Dual Outputs
• 1500 VAC Basic Isolation
• High Power Density
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2672-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2672-5-ND
DC DC Converters 1470-2672-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 10A 36V - 140V Input

Isolated Module DC DC Converter 1 Output 3.3V 10A 36V - 140V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RDC4072S3V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RDC4072S3V3
Power Supplies - Board Mount - DC DC Converters RDC4072S3V3
DC DC CONVERTER 3.3V 40W

DC DC CONVERTER 3.3V 40W

Supplier's Site
Dc/dc Converter, 40W, 3.3V, 10A; Power Supply Approvals Xp Power - 47X2718 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 40W, 3.3V, 10A; Power Supply Approvals Xp Power
47X2718
Dc/dc Converter, 40W, 3.3V, 10A; Power Supply Approvals Xp Power 47X2718
DC/DC CONVERTER, 40W, 3.3V, 10A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Width:40.6mmRoHS Compliant: Yes

DC/DC CONVERTER, 40W, 3.3V, 10A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Width:40.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number RDC4072S3V3 1470-2672-5-ND RDC4072S3V3 47X2718
Product Name RDC40 Series DC-DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 40W, 3.3V, 10A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Applications Railway ITE (Commercial), Railway
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
DC Output Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 6U Programmable DC Power - hea6878-ea-pul-10500-360-6u-60000w-32097 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 360 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Rad-Hard PCB Based DC-DC Converters - ZBR - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Rad-Hard PCB Based DC-DC Converters
DC Output Power 250 watts
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details