XP Power RDC40 Series DC-DC Converter RDC40110D15

Description
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty
Request a Quote Datasheet
Description
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RDC40 Series DC-DC Converter - RDC40110D15 - XP Power
Sunnyvale, CA, USA
RDC40 Series DC-DC Converter
RDC40110D15
RDC40 Series DC-DC Converter RDC40110D15
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty

• 20 Watts
• 72 & 110 VDC Input for Railway Applications
• Single and Dual Outputs
• 1500 VAC Basic Isolation
• High Power Density
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2662-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2662-5-ND
DC DC Converters 1470-2662-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 1.35A, 1.35A 55V - 176V Input

Isolated Module DC DC Converter 2 Output 15V -15V 1.35A, 1.35A 55V - 176V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RDC40110D15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RDC40110D15
Power Supplies - Board Mount - DC DC Converters RDC40110D15
DC DC CONVERTER +/-15V 40W

DC DC CONVERTER +/-15V 40W

Supplier's Site
Dc/dc Converter, 40W, +/-15V, 1.35A; Power Supply Approvals Xp Power - 47X2708 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 40W, +/-15V, 1.35A; Power Supply Approvals Xp Power
47X2708
Dc/dc Converter, 40W, +/-15V, 1.35A; Power Supply Approvals Xp Power 47X2708
DC/DC CONVERTER, 40W, +/-15V, 1.35A; Power Supply Approvals:Railway; Input Ratio:3:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.35A; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC/DC CONVERTER, 40W, +/-15V, 1.35A; Power Supply Approvals:Railway; Input Ratio:3:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.35A; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number RDC40110D15 1470-2662-5-ND RDC40110D15 47X2708
Product Name RDC40 Series DC-DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 40W, +/-15V, 1.35A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Applications Railway ITE (Commercial), Railway
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS RoHS Compliant
DC Output Voltage -15.0 to 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - 20V MOD. MASTER - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 200 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-WMX240-1000-13-ND - DigiKey
Specs
Type DC Power Supply; Medical Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 25 C (32 to 77 F)
View Details