XP Power RDC20 Series DC-DC Converter RDC2072D12

Description
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty
Request a Quote Datasheet
Description
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RDC20 Series DC-DC Converter - RDC2072D12 - XP Power
Sunnyvale, CA, USA
RDC20 Series DC-DC Converter
RDC2072D12
RDC20 Series DC-DC Converter RDC2072D12
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty

• 20 Watts
• 72 & 110 VDC Input for Railway Applications
• Single and Dual Outputs
• 1500 VAC Basic Isolation
• High Power Density
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2567-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2567-5-ND
DC DC Converters 1470-2567-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 830mA, 830mA 36V - 140V Input

Isolated Module DC DC Converter 2 Output 12V -12V 830mA, 830mA 36V - 140V Input

Buy Now Datasheet
Dc/dc Converter, 20W, +/-12V, 0.83A; Power Supply Approvals Xp Power - 47X2701 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 20W, +/-12V, 0.83A; Power Supply Approvals Xp Power
47X2701
Dc/dc Converter, 20W, +/-12V, 0.83A; Power Supply Approvals Xp Power 47X2701
DC/DC CONVERTER, 20W, +/-12V, 0.83A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC/DC CONVERTER, 20W, +/-12V, 0.83A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RDC2072D12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RDC2072D12
Power Supplies - Board Mount - DC DC Converters RDC2072D12
DC DC CONVERTER +/-12V 20W

DC DC CONVERTER +/-12V 20W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number RDC2072D12 1470-2567-5-ND 47X2701 RDC2072D12
Product Name RDC20 Series DC-DC Converter DC DC Converters Dc/dc Converter, 20W, +/-12V, 0.83A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Applications Railway Railway
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Voltage -12.0 to 12.0 volts 12.0 volts
DC Output Current 0.3230 amps 0.8300 amps 0.8300 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - SRL60-17 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
AC AC Wall Power Adapters - WAU090-1200T-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details