RECOM Power, Inc. DC DC Converters RBB10-2.0

Description
Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 2.3V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 2.3V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RBB10-2.0DKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RBB10-2.0DKR-ND
DC DC Converters 945-RBB10-2.0DKR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 2.3V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 2.3V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 945-RBB10-2.0TR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RBB10-2.0TR-ND
DC DC Converters 945-RBB10-2.0TR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 2.3V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 2.3V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 945-RBB10-2.0CT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RBB10-2.0CT-ND
DC DC Converters 945-RBB10-2.0CT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 2.3V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 2.3V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 4A; Power Supply Approvals Recom Power - 72AC4050 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 4A; Power Supply Approvals Recom Power
72AC4050
Dc-Dc Converter, 5V, 4A; Power Supply Approvals Recom Power 72AC4050
DC-DC CONVERTER, 5V, 4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20W; Output Current Max:4A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20W; Output Current Max:4A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RBB10-2.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RBB10-2.0
Power Supplies - Board Mount - DC DC Converters RBB10-2.0
DC DC CONVERTER 5V 10W

DC DC CONVERTER 5V 10W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-RBB10-2.0DKR-ND 72AC4050 RBB10-2.0
Product Name DC DC Converters Dc-Dc Converter, 5V, 4A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
DC Output Current 2 amps 4 amps
DC Input Voltage 2.3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSA-60024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Voltage 24.0 volts
DC Output Current 25 amps
View Details
3 suppliers
AC DC Desktop, Wall Power Adapters - 2084-RPS-ICR2-US-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details