XP Power RDC20 Series DC-DC Converter RDC20110D12

Description
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty
Request a Quote Datasheet
Description
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RDC20 Series DC-DC Converter - RDC20110D12 - XP Power
Sunnyvale, CA, USA
RDC20 Series DC-DC Converter
RDC20110D12
RDC20 Series DC-DC Converter RDC20110D12
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty

• 20 Watts
• 72 & 110 VDC Input for Railway Applications
• Single and Dual Outputs
• 1500 VAC Basic Isolation
• High Power Density
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2560-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2560-5-ND
DC DC Converters 1470-2560-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 830mA, 830mA 55V - 176V Input

Isolated Module DC DC Converter 2 Output 12V -12V 830mA, 830mA 55V - 176V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RDC20110D12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RDC20110D12
Power Supplies - Board Mount - DC DC Converters RDC20110D12
DC DC CONVERTER +/-12V 20W

DC DC CONVERTER +/-12V 20W

Supplier's Site
Dc/dc Converter, 20W, +/-12V, 0.83A; Power Supply Approvals Xp Power - 47X2694 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 20W, +/-12V, 0.83A; Power Supply Approvals Xp Power
47X2694
Dc/dc Converter, 20W, +/-12V, 0.83A; Power Supply Approvals Xp Power 47X2694
DC/DC CONVERTER, 20W, +/-12V, 0.83A; Power Supply Approvals:Railway; Input Ratio:3:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC/DC CONVERTER, 20W, +/-12V, 0.83A; Power Supply Approvals:Railway; Input Ratio:3:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number RDC20110D12 1470-2560-5-ND RDC20110D12 47X2694
Product Name RDC20 Series DC-DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 20W, +/-12V, 0.83A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Applications Railway Railway
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Voltage -12.0 to 12.0 volts 12.0 volts
DC Output Current 0.2150 amps 0.8300 amps 0.8300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Power Supply - 37896688 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 220.0 volts
View Details
Power Supply Unit - VIP-I® Plus™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 1000 to 1.20E7 watts
View Details