XP Power RDC20 Series DC-DC Converter RDC2072D15

Description
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty
Request a Quote Datasheet
Description
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RDC20 Series DC-DC Converter - RDC2072D15 - XP Power
Sunnyvale, CA, USA
RDC20 Series DC-DC Converter
RDC2072D15
RDC20 Series DC-DC Converter RDC2072D15
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty

• 20 Watts
• 72 & 110 VDC Input for Railway Applications
• Single and Dual Outputs
• 1500 VAC Basic Isolation
• High Power Density
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2568-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2568-5-ND
DC DC Converters 1470-2568-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 670mA, 670mA 36V - 140V Input

Isolated Module DC DC Converter 2 Output 15V -15V 670mA, 670mA 36V - 140V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RDC2072D15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RDC2072D15
Power Supplies - Board Mount - DC DC Converters RDC2072D15
DC DC CONVERTER +/-15V 20W

DC DC CONVERTER +/-15V 20W

Supplier's Site
Dc/dc Converter, 20W, +/-15V, 0.67A; Power Supply Approvals Xp Power - 47X2702 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 20W, +/-15V, 0.67A; Power Supply Approvals Xp Power
47X2702
Dc/dc Converter, 20W, +/-15V, 0.67A; Power Supply Approvals Xp Power 47X2702
DC/DC CONVERTER, 20W, +/-15V, 0.67A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC/DC CONVERTER, 20W, +/-15V, 0.67A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number RDC2072D15 1470-2568-5-ND RDC2072D15 47X2702
Product Name RDC20 Series DC-DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 20W, +/-15V, 0.67A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Applications Railway Railway
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Voltage -15.0 to 15.0 volts 15.0 volts
DC Output Current 0.3240 amps 0.6700 amps 0.6700 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details
Power Supply Unit - IP® Multi-Output™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 2.40E7 watts
View Details