XP Power DC DC Converters RDD0824D12

Description
Isolated Module DC DC Converter 2 Output 12V -12V 335mA, 335mA 13V - 70V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 335mA, 335mA 13V - 70V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3086-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3086-5-ND
DC DC Converters 1470-3086-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 335mA, 335mA 13V - 70V Input

Isolated Module DC DC Converter 2 Output 12V -12V 335mA, 335mA 13V - 70V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RDD0824D12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RDD0824D12
Power Supplies - Board Mount - DC DC Converters RDD0824D12
DC DC CONVERTER +/-12V 8W

DC DC CONVERTER +/-12V 8W

Supplier's Site
Dc-Dc Converter, 2 O/p, 8W; Power Supply Approvals Xp Power - 70Y5424 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 8W; Power Supply Approvals Xp Power
70Y5424
Dc-Dc Converter, 2 O/p, 8W; Power Supply Approvals Xp Power 70Y5424
DC-DC CONVERTER, 2 O/P, 8W; Power Supply Approvals:Railway; Input Ratio:5:1; Output Power Max:8W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:335mA; Output Voltage - Output 2:-12V; Width:31.75mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 8W; Power Supply Approvals:Railway; Input Ratio:5:1; Output Power Max:8W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:335mA; Output Voltage - Output 2:-12V; Width:31.75mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3086-5-ND RDD0824D12 70Y5424
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 2 O/p, 8W; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.3350 amps 0.3350 amps
DC Input Voltage 13.0 to 70.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-0350-10 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details