XP Power RDC40 Series DC-DC Converter RDC40110S12

Description
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty
Request a Quote Datasheet
Description
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RDC40 Series DC-DC Converter - RDC40110S12 - XP Power
Sunnyvale, CA, USA
RDC40 Series DC-DC Converter
RDC40110S12
RDC40 Series DC-DC Converter RDC40110S12
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty

• 20 Watts
• 72 & 110 VDC Input for Railway Applications
• Single and Dual Outputs
• 1500 VAC Basic Isolation
• High Power Density
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2664-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2664-5-ND
DC DC Converters 1470-2664-5-ND
Isolated Module DC DC Converter 1 Output 12V 3.35A 55V - 176V Input

Isolated Module DC DC Converter 1 Output 12V 3.35A 55V - 176V Input

Buy Now Datasheet
Dc/dc Converter, 40W, 12V, 3.35A; Power Supply Approvals Xp Power - 47X2710 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 40W, 12V, 3.35A; Power Supply Approvals Xp Power
47X2710
Dc/dc Converter, 40W, 12V, 3.35A; Power Supply Approvals Xp Power 47X2710
DC/DC CONVERTER, 40W, 12V, 3.35A; Power Supply Approvals:Railway; Input Ratio:3:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.35A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC/DC CONVERTER, 40W, 12V, 3.35A; Power Supply Approvals:Railway; Input Ratio:3:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.35A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RDC40110S12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RDC40110S12
Power Supplies - Board Mount - DC DC Converters RDC40110S12
DC DC CONVERTER 12V 40W

DC DC CONVERTER 12V 40W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number RDC40110S12 1470-2664-5-ND 47X2710 RDC40110S12
Product Name RDC40 Series DC-DC Converter DC DC Converters Dc/dc Converter, 40W, 12V, 3.35A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Applications Railway ITE (Commercial), Railway
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS RoHS Compliant
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 102A-6KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
Power supply - 787-738 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
4 suppliers