"Connector Header Surface Mount, Right Angle 3 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 3 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 3 position 0.079"" (2.00mm)"
Wurth Elektronik 620103131822 PCB Header
Wurth Elektronik 620103131822 PCB Header
Wurth Elektronik 620103131822 PCB Header
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 732-2712-2-ND | 1635338 | 8281305P |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Surface Mount, Right Angle | Through hole | |
| Voltage Rating | 100 volts | ||
| Current Rating | 2.0 amps |