9 Position D-Sub Receptacle, Female Sockets Connector
D-SUB CONN, R/A, RCPT, 9POS, TH; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:WR-DSUB Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 732-618009233821-ND | 47AC7213 |
| Product Name | D-Sub Connector Assemblies | D-Sub Conn, R/a, Rcpt, 9Pos, Th; No. Of Contacts Wurth Elektronik |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |