DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 350 400 450 500 550 600 620 630 640 650 660 670 679 680 681 682 683 684 685 686 687 688 689 690 691 700 710 720 730 740 750 800 850 900 950 1000 1050 1500 1569
Product Name Notes
"4 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"8 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"Connector Header Through Hole 4 position 0.050"" (1.27mm)"
"Connector Header Through Hole 8 position 0.050"" (1.27mm)"
25 Position D-Sub Plug, Male Pins Connector
37 Position D-Sub Plug, Male Pins Connector
50 Position D-Sub Plug, Male Pins Connector
9 Position D-Sub Receptacle, Female Sockets Connector
CONN D-SUB RCPT 9POS R/A SOLDER

<< Prev Next >>