"28 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Wurth Elektronik 62002821821 PCB Socket
Wurth Elektronik 62002821821 PCB Socket
WR-PHD 2.00 MM DUAL SOCKET HEADE
CONN, RCPT, 28POS, 2ROW, 2MM ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 732-62002821821-ND | 2339568 | 62002821821 | 75AJ1561 |
| Product Name | Headers, Receptacles, Female Sockets | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Conn, Rcpt, 28Pos, 2Row, 2Mm Rohs Compliant Wurth Elektronik |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole | Through Hole | ||
| Voltage Rating | 200 volts | 200 volts | ||
| Current Rating | 2.0 amps | 2.0 amps |