Wurth Elektronik 61900419521 Pin Header
Wurth Elektronik 61900419521 Pin Header
Wurth Elektronik 61900419521 Pin Header
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 1635330 | 8281496P | 732-2705-ND |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle; Right angle | Right Angle | |
| Termination | Solder | ||
| Mounting | Through hole | Through Hole, Right Angle |