Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange; Through Hole, Right Angle
outlet, IEC appliance outlet F, Screw-on from rear, PCB-/Solder terminal, 10A
IEC OUTLET, 10A/15A, 250V, SOLDER; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:5001 Series; Gender:Receptacle RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 486-1343-ND | 70080277 | 67M9001 |
| Product Name | Power Entry Modules (PEM) | outlet, IEC appliance outlet F, Screw-on from rear, PCB-/Solder terminal, 10A | Iec Outlet, 10A/15A, 250V, Solder; Iec Connector Type Schurter |
| Connector Type | Receptacle, Female Sockets | ||
| Mounting | Panel Mount, Flange; Through Hole, Right Angle | PCB | Flange Mount |
| Voltage Rating | 250 volts | 250 volts | 250 volts |