"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
Wurth Elektronik 61900411021 Pin Header
Wurth Elektronik 61900411021 Pin Header
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 732-2701-ND | 1635328 | 8281480P |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through hole | |
| Voltage Rating | 250 volts | ||
| Current Rating | 3.0 amps |