Wurth Elektronik GmbH & Co. KG D-Sub Connector Assemblies 618025231421

Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 732-618025231421-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
732-618025231421-ND
D-Sub Connector Assemblies 732-618025231421-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connectors - 7718326 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7718326
D Sub Connectors 7718326
Wurth Elektronik 618025231421

Wurth Elektronik 618025231421

Supplier's Site
D Sub Connectors - 1216781 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1216781
D Sub Connectors 1216781
Wurth Elektronik 618025231421

Wurth Elektronik 618025231421

Supplier's Site
D Sub Connector, Plug, 25Pos, Th; No. Of Contacts Wurth Elektronik - 85AC2520 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25Pos, Th; No. Of Contacts Wurth Elektronik
85AC2520
D Sub Connector, Plug, 25Pos, Th; No. Of Contacts Wurth Elektronik 85AC2520
D SUB CONNECTOR, PLUG, 25POS, TH; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:WR-DSUB Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; ContactRoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 25POS, TH; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:WR-DSUB Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; ContactRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 732-618025231421-ND 7718326 85AC2520
Product Name D-Sub Connector Assemblies D Sub Connectors D Sub Connector, Plug, 25Pos, Th; No. Of Contacts Wurth Elektronik
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector D-Sub Connector
Mounting Through Hole, Right Angle Through hole
Voltage Rating 125 volts 125 volts
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
MINI DIN JACK 7 POSITIONS - 80203-508D7AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
D-Shaped Connectors - 1-338168-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
9 suppliers
C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details