EDAC, Inc. D-Sub Connector Assemblies 621-009-260-552

Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-621-009-260-552-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-621-009-260-552-ND
D-Sub Connector Assemblies 151-621-009-260-552-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Standard D-Sun Connector Rohs Compliant Edac - 50AH4726 - Newark, An Avnet Company
Chicago, IL, United States
Standard D-Sun Connector Rohs Compliant Edac
50AH4726
Standard D-Sun Connector Rohs Compliant Edac 50AH4726
Standard D-Sun Connector RoHS Compliant: Yes

Standard D-Sun Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-621-009-260-552-ND 50AH4726
Product Name D-Sub Connector Assemblies Standard D-Sun Connector Rohs Compliant Edac
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102160-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A29052-065TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PCB Connectors - NCK-ML2G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-1515-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details