Modular Jack, Modular Jack, Input Output Connectors, Cat 3, Vertical, Through Mount, Unshielded Snap Peg, 4 Positions, 1 Port, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number 61835-0441LF.
Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) Vertical Unshielded Cat3
SINGLE PORT VERT TMT
CONN MOD JACK 4P4C VERT UNSHLD
Modular Connectors / Ethernet Connectors 4-4 VERT PCB JACK
MODULAR CONN, JACK, 4P4C, 1PORT, CAT3; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
61835-0441LF-PCB MODJACK ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | PEI-Genesis | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61835-0441LF | 609-1067-ND | Amphenol FCI Asia 61835-0441LF | 61835-0441LF | 61835-0441LF | 29AH2952 | 38AH4449 |
| Product Name | Modular Jack | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connector Jacks | Modular Connectors / Ethernet Connectors | Modular Conn, Jack, 4P4C, 1Port, Cat3; Modular Connector Type Amphenol Communications Solutions | 61835-0441Lf-Pcb Modjack Rohs Compliant Amphenol Communications Solutions | |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||||
| Termination | Board Through Mount | Solder | Through Hole | ||||
| Category | Modular Connector and RJ Connector |