DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 350 400 450 500 550 600 620 630 640 650 660 670 678 679 680 681 682 683 684 685 686 687 688 689 690 700 710 720 730 740 750 800 850 900 950 1000 1050 1500 1569
Product Name Notes
"0.187"" (4.75mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
"10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"10 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"12 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"14 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"14 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"16 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"16 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"20 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"20 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"24 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"4 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"4 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"44 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"6 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"6 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"8 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 10 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 14 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 14 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 16 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 16 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 20 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 24 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 28 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 4 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 40 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 44 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 50 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 6 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 8 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 8 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 10 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 12 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 14 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 16 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 20 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 4 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 8 position 0.079"" (2.00mm)"
"PC Pin Terminal Connector Through Hole Gold 0.019"" (0.48mm) Dia"
15 Position D-Sub Plug, Male Pins Connector
161 Position Connector Differential Pair Array, Male Through Hole, Press-Fit
240 Position DIMM DDR3 SDRAM Socket Surface Mount
25 Position D-Sub Plug, Male Pins Connector
32POS,TAB0.5X0.4,HEA DER ASSY,COD
37 Position D-Sub Plug, Male Pins Connector
83 Position Connector Differential Pair Array, Male Through Hole, Press-Fit
9 Position D-Sub Plug, Male Pins Connector
CAGE ASSY, QSFP28 1X1, SPRING, H
CONN D-SUB PLUG 37POS R/A SOLDER

<< Prev Next >>