"Connector Header Through Hole 6 position 0.079"" (2.00mm)"
Wurth Elektronik 62000621121 PCB Header
Wurth Elektronik 62000621121 PCB Header
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 732-62000621121-ND | 2339526 |
| Product Name | Headers, Male Pins | PCB Headers |
| Connector Type | Header Connector; Header | |
| Mounting | Through Hole | |
| Voltage Rating | 200 volts |