Female DIN Right Angle PC Mount, 5 contacts at 240°, Contact Arrangement E
PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through receptacles.
DIN CONNECTOR, RoHS
5 Position Circular Connector Receptacle, Female Sockets Solder
Right-Angle DIN Receptacle Connector
DIN is the name given to this high-quality family of versatile miniature audio connectors. Features include solder lug or PC terminations, as well as bright nickel-plated or colorful plastic snap-on shells. Designed for audio circuitry, they are also ideal for test equipment, computers and other types of low level circuits. Precision manufactured. The parts listed are a small representation of a large and growing family. Call the closest sales office for parts not shown.
The right-angle receptacle for printed circuit board mounting.
Connector,Circular DIN,PCB Mount,RECEPT,5 Contacts,SKT,R ANGLE PC TAIL Terminal
| Conxall Corporation | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61PC5F | 61PC5F | 61PC5F-ND | 70214213 | 44F7435 |
| Product Name | DIN Right Angle PC Mount Receptacles | Circular Connector Assemblies | DIN Receptacle; Receptacle; 5; Female; PCB Mount | Connector,circular Din,pcb Mount,recept,5 Contacts,skt,r Angle Pc Tail Terminal Switchcraft/conxall | |
| Connector Type | Audio / Video | DIN Connector | Receptacle, Female Sockets | DIN Connector | Circular / Cylindrical Connectors |
| Mounting | Through Hole, Right Angle | Flanged | |||
| Voltage Rating | 34 volts | ||||
| Current Rating | 3.0 amps |