EDAC, Inc. D-Sub Connector Assemblies 621-009-260-556

Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-621-009-260-556-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-621-009-260-556-ND
D-Sub Connector Assemblies 151-621-009-260-556-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Standard D-Sun Connector Rohs Compliant Edac - 50AH4729 - Newark, An Avnet Company
Chicago, IL, United States
Standard D-Sun Connector Rohs Compliant Edac
50AH4729
Standard D-Sun Connector Rohs Compliant Edac 50AH4729
Standard D-Sun Connector RoHS Compliant: Yes

Standard D-Sun Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-621-009-260-556-ND 50AH4729
Product Name D-Sub Connector Assemblies Standard D-Sun Connector Rohs Compliant Edac
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10001204AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
Hard Metric, Standard - 2684-053008-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type RCA
Gender Female / Jack
View Details
PCB Connectors - NCK-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details