"4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Wurth Elektronik 62000411821 PCB Socket
Wurth Elektronik 62000411821 PCB Socket
BTB CONN, RCPT, 4POS, 1ROW, 2MM ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 732-62000411821-ND | 2339513 | 99AH1148 |
| Product Name | Headers, Receptacles, Female Sockets | PCB Sockets | Btb Conn, Rcpt, 4Pos, 1Row, 2Mm Rohs Compliant Wurth Elektronik |
| Connector Type | Header Connector; Receptacle | ||
| Mounting | Through Hole | ||
| Voltage Rating | 200 volts |