Wurth Elektronik 62000621821 PCB Socket
Wurth Elektronik 62000621821 PCB Socket
"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
CONN, RCPT, 6POS, 2ROW, 2MM ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2339527 | 732-62000621821-ND | 75AJ1545 |
| Product Name | PCB Sockets | Headers, Receptacles, Female Sockets | Conn, Rcpt, 6Pos, 2Row, 2Mm Rohs Compliant Wurth Elektronik |
| Termination | Solder | ||
| Connector Type | Header Connector; Receptacle | ||
| Mounting | Through Hole |