Conxall Corporation DIN Right Angle PC Mount Receptacles 61PC5FS

Description
Shielded Female DIN Right Angle PC Mount, 5 contacts at 240°, Contact Arrangement E PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through receptacles.
Request a Quote Datasheet
Description
Shielded Female DIN Right Angle PC Mount, 5 contacts at 240°, Contact Arrangement E PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through receptacles.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Right Angle PC Mount Receptacles - 61PC5FS - Conxall Corporation
Villa Park, IL, USA
DIN Right Angle PC Mount Receptacles
61PC5FS
DIN Right Angle PC Mount Receptacles 61PC5FS
Shielded Female DIN Right Angle PC Mount, 5 contacts at 240°, Contact Arrangement E PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through receptacles.

Shielded Female DIN Right Angle PC Mount, 5 contacts at 240°, Contact Arrangement E
PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through receptacles.

Supplier's Site
Circular Connector Assemblies - 61PC5FS-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
61PC5FS-ND
Circular Connector Assemblies 61PC5FS-ND
5 Position Circular Connector Receptacle, Female Sockets Solder

5 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Swedesboro, NJ, United States
DIN CONNECTOR, RoHS

DIN CONNECTOR, RoHS

Buy Now
CONN RCPT FMALE DIN 5POS SOLDER - 787-61PC5FS - Utmel Electronic Limited
Hong Kong, China
CONN RCPT FMALE DIN 5POS SOLDER
787-61PC5FS
CONN RCPT FMALE DIN 5POS SOLDER 787-61PC5FS
CONN RCPT FMALE DIN 5POS SOLDER

CONN RCPT FMALE DIN 5POS SOLDER

Supplier's Site

Technical Specifications

  Conxall Corporation DigiKey Powell Electronics, Inc. Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 61PC5FS 61PC5FS-ND 61PC5FS 787-61PC5FS
Product Name DIN Right Angle PC Mount Receptacles Circular Connector Assemblies CONN RCPT FMALE DIN 5POS SOLDER
Connector Type Audio / Video Receptacle, Female Sockets DIN Connector DIN Connector
Mounting Through Hole, Right Angle Panel, Through Hole
Voltage Rating 34 volts 34 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22049-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
PWRBLADE HEADER - RIGHT ANGLE - 51856-001LF-SA - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Phono Jack PC Mount -Vertical Entry White - 584 - Keystone Electronics Corp.
Specs
Connector Type Audio / Video
Gender Female / Jack
Mounting THM
View Details
2 suppliers