TE Connectivity Coax Connectors 619135-1

Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .15 - .3 MICM  [5.9 - 11.8 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Product Length : 6.65 MM  [.262 INCH ] Profile Height from PCB : 7.75 MM  [.305 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.8 MM  [.31 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : PCT/PEEK Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board RF Connector Style : Plug RF Interface : Compression Coax Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .15 - .3 MICM  [5.9 - 11.8 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Product Length : 6.65 MM  [.262 INCH ] Profile Height from PCB : 7.75 MM  [.305 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.8 MM  [.31 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : PCT/PEEK Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board RF Connector Style : Plug RF Interface : Compression Coax Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 619135-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
619135-1
Coax Connectors 619135-1
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .15 - .3 MICM  [5.9 - 11.8 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Product Length : 6.65 MM  [.262 INCH ] Profile Height from PCB : 7.75 MM  [.305 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.8 MM  [.31 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Dielectric Material : PCT/PEEK Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board RF Connector Style : Plug RF Interface : Compression Coax Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .15 - .3 MICM  [5.9 - 11.8 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Product Length : 6.65 MM  [.262 INCH ]
  • Profile Height from PCB : 7.75 MM  [.305 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 7.8 MM  [.31 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 6

Other


  • Dielectric Material : PCT/PEEK

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • RF Connector Style : Plug
  • RF Interface : Compression Coax
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
RF Interconnects - 619135-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF Interconnects
619135-1
RF Interconnects 619135-1
BOARD TO BOARD CONNECTOR

BOARD TO BOARD CONNECTOR

Buy Now
Coaxial Connector (RF) Assemblies - A32528-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A32528-ND
Coaxial Connector (RF) Assemblies A32528-ND
Coaxial Compression Connector Non-Gendered Stacker 50Ohm Surface Mount Compression

Coaxial Compression Connector Non-Gendered Stacker 50Ohm Surface Mount Compression

Buy Now Datasheet
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Solder; Connector Type Te Connectivity - 83K1020 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Solder; Connector Type Te Connectivity
83K1020
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Solder; Connector Type Te Connectivity 83K1020
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:6GHz RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Board Mount Connectors Coaxial Connectors
Product Number 619135-1 619135-1 A32528-ND 83K1020
Product Name Coax Connectors RF Interconnects Coaxial Connector (RF) Assemblies Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Solder; Connector Type Te Connectivity
Connector Type Board to Board Connector Non-Gendered Stacker BNC
Gender Male / Plug Male / Plug
Termination Surface Mount Solder
Coupling Bayonet
Unlock Full Specs
to access all available technical data