TE Connectivity RF Connectors 619540-1

Description
Body Features Body Material : Zinc Alloy Body Material Finish : Plated Body Plating Material : Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Height Above PC Board : 3.9 MM  [.153 INCH ] Mechanical Attachment Connector Mounting Type : Bulkhead Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Other Dielectric Material : PTFE Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Alloy Body Material Finish : Plated Body Plating Material : Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Height Above PC Board : 3.9 MM  [.153 INCH ] Mechanical Attachment Connector Mounting Type : Bulkhead Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Other Dielectric Material : PTFE Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 619540-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
619540-1
RF Connectors 619540-1
Body Features Body Material : Zinc Alloy Body Material Finish : Plated Body Plating Material : Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Height Above PC Board : 3.9 MM  [.153 INCH ] Mechanical Attachment Connector Mounting Type : Bulkhead Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Other Dielectric Material : PTFE Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]

Body Features


  • Body Material : Zinc Alloy
  • Body Material Finish : Plated
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Right Angle

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Height Above PC Board : 3.9 MM  [.153 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Detent : Without
  • RF Connector Coupling Mechanism : Screw
  • RF Contact Captivation Method : Mechanical

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : SMA
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A120734-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A120734-ND
Coaxial Connector (RF) Assemblies A120734-ND
SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder

SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder

Buy Now Datasheet
Swedesboro, NJ, United States
SMA Connector
619540-1
SMA Connector 619540-1
SMA

SMA

Buy Now
RF Connectors / Coaxial Connectors - 619540-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
619540-1
RF Connectors / Coaxial Connectors 619540-1
RF Connectors / Coaxial Connectors SMA RIGHT ANGLE PCB JACK

RF Connectors / Coaxial Connectors SMA RIGHT ANGLE PCB JACK

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors
Product Number 619540-1 A120734-ND 619540-1 619540-1
Product Name RF Connectors Coaxial Connector (RF) Assemblies SMA Connector RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Mounting Bulkhead Through Hole, Right Angle
Category Coaxial Connector; RF and Microwave Connector
Connector Type SMA; Jack, Female Socket
Unlock Full Specs
to access all available technical data