Radwell International Grinding Wheel 50010575

Description
WIRE WHEEL CRIMPED 6IN DIA 3/4IN WIDE. FREE 2 YEAR RADWELL WARRANTY
Description
WIRE WHEEL CRIMPED 6IN DIA 3/4IN WIDE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Grinding Wheel - 50010575 - Radwell International
Willingboro, NJ, United States
Grinding Wheel
50010575
Grinding Wheel 50010575
WIRE WHEEL CRIMPED 6IN DIA 3/4IN WIDE. FREE 2 YEAR RADWELL WARRANTY

WIRE WHEEL CRIMPED 6IN DIA 3/4IN WIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Grinding Wheels
Product Number 50010575
Product Name Grinding Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Norton® Masonry - 07660775942 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1985435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Depressed Center Combination Wheels.  Better - Foundryhog - A4240H - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741407-8-1 - Makita USA, Inc.
Specs
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details