SAIT Grinding Wheel 20916

Description
TYPE 27 CUTTING AND NOTCHING WHEEL, EACH, SIZE 7 X .090X5/8-11, GRIT A60S, METAL GRADE, 8500 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
TYPE 27 CUTTING AND NOTCHING WHEEL, EACH, SIZE 7 X .090X5/8-11, GRIT A60S, METAL GRADE, 8500 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Grinding Wheel - 132657071 - Radwell International
Willingboro, NJ, United States
Grinding Wheel
132657071
Grinding Wheel 132657071
TYPE 27 CUTTING AND NOTCHING WHEEL, EACH, SIZE 7 X .090X5/8-11, GRIT A60S, METAL GRADE, 8500 RPM. FREE 2 YEAR RADWELL WARRANTY

TYPE 27 CUTTING AND NOTCHING WHEEL, EACH, SIZE 7 X .090X5/8-11, GRIT A60S, METAL GRADE, 8500 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Grinding Wheels
Product Number 132657071
Product Name Grinding Wheel
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.7874 inch (20 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843183 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Grinding Wheels, Hubbed General Purpose Metal Wheels - 741415-B - Makita USA, Inc.
Specs
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
flexible grinding wheel - FLEXCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 3 to 7 inch (76.2 to 178 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
Max Speed 20400 rpm
View Details