Bosch Tool Corporation Grinding Wheel 18367

Description
CUT OFF WHEEL 71/4 DIA. DIAMOND ARBOR FOF FERROUS METALS. FREE 2 YEAR RADWELL WARRANTY
Description
CUT OFF WHEEL 71/4 DIA. DIAMOND ARBOR FOF FERROUS METALS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Grinding Wheel - 73965423 - Radwell International
Willingboro, NJ, United States
Grinding Wheel
73965423
Grinding Wheel 73965423
CUT OFF WHEEL 71/4 DIA. DIAMOND ARBOR FOF FERROUS METALS. FREE 2 YEAR RADWELL WARRANTY

CUT OFF WHEEL 71/4 DIA. DIAMOND ARBOR FOF FERROUS METALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Grinding Wheels
Product Number 73965423
Product Name Grinding Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini Flexible A Type 29 Grinding Wheel - 66252842203 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 1221151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
Cup Discs for Sander/Polishers or Angle Grinders - FX™ Cup - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 5 inch (114 to 127 mm)
Thickness 0.7500 inch (19.05 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
Straight Grinding Wheel - 49-94-7085 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details