Gesswein Co., Inc. Grinding Wheel 845-3075

Description
MINI MAX ABRASIVE WHEELS, MEASURE 4-INCH DIA. X 1-INCH THICK X 3 /8-INCH AH. FREE 2 YEAR RADWELL WARRANTY
Description
MINI MAX ABRASIVE WHEELS, MEASURE 4-INCH DIA. X 1-INCH THICK X 3 /8-INCH AH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Grinding Wheel - 190199580 - Radwell International
Willingboro, NJ, United States
Grinding Wheel
190199580
Grinding Wheel 190199580
MINI MAX ABRASIVE WHEELS, MEASURE 4-INCH DIA. X 1-INCH THICK X 3 /8-INCH AH. FREE 2 YEAR RADWELL WARRANTY

MINI MAX ABRASIVE WHEELS, MEASURE 4-INCH DIA. X 1-INCH THICK X 3 /8-INCH AH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Grinding Wheels
Product Number 190199580
Product Name Grinding Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 28 - 66252843237 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1985968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 4.92 inch (125 mm)
Thickness 1.57 inch (40 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Specialty - Specialist - A5331 - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741402-9AP - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details