Noritake Co., Inc. / Electronics and Ceramics Division Grinding Wheel 2108237150

Description
GRINDING BLOCK 180GRIT SIZE V77RBOND. FREE 2 YEAR RADWELL WARRANTY
Description
GRINDING BLOCK 180GRIT SIZE V77RBOND. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Grinding Wheel - 47454911 - Radwell International
Willingboro, NJ, United States
Grinding Wheel
47454911
Grinding Wheel 47454911
GRINDING BLOCK 180GRIT SIZE V77RBOND. FREE 2 YEAR RADWELL WARRANTY

GRINDING BLOCK 180GRIT SIZE V77RBOND. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Grinding Wheels
Product Number 47454911
Product Name Grinding Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843194 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 1221135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Borazon Grinding Mandrels - 60/80 Grit - SS-BGP-6080 - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details
Flexible Grinding Wheels for Mill Scale - Flexcut Mill Scale - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 7 inch (114 to 178 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
Max Speed 13300 rpm
View Details